Toshiba Imaging Systems Division Transistor, Photovoltaic Output Optoisolators TLP290(SE

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - TLP290(SE-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP290(SE-ND
Transistor, Photovoltaic Output Optoisolators TLP290(SE-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SO

Buy Now Datasheet
Optocouplers - 7965254P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7965254P
Optocouplers 7965254P
Toshiba TLP290(SE Optocoupler

Toshiba TLP290(SE Optocoupler

Supplier's Site
Optocouplers - 7965254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7965254
Optocouplers 7965254
Toshiba TLP290(SE Optocoupler

Toshiba TLP290(SE Optocoupler

Supplier's Site
Optocouplers - 1687817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1687817
Optocouplers 1687817
Toshiba TLP290(SE Optocoupler

Toshiba TLP290(SE Optocoupler

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
TLP290(SE
Transistor Output Optocouplers TLP290(SE
Transistor Output Optocouplers 50mA Photocoupler 80V 50mA 3750Vrms

Transistor Output Optocouplers 50mA Photocoupler 80V 50mA 3750Vrms

Buy Now Datasheet
Optocoupler, Phototrans, 3.75Kv, Soic-4; No. Of Channels Toshiba - 78Y6796 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototrans, 3.75Kv, Soic-4; No. Of Channels Toshiba
78Y6796
Optocoupler, Phototrans, 3.75Kv, Soic-4; No. Of Channels Toshiba 78Y6796
OPTOCOUPLER, PHOTOTRANS, 3.75KV, SOIC-4; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V; Product RoHS Compliant: No

OPTOCOUPLER, PHOTOTRANS, 3.75KV, SOIC-4; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V; Product RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number TLP290(SE-ND 7965254P 7965254 TLP290(SE 78Y6796
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Transistor Output Optocouplers Optocoupler, Phototrans, 3.75Kv, Soic-4; No. Of Channels Toshiba
Input AC; DC AC AC
Output Phototransistor Phototransistor; Phototransistor
Package Type "4-SOIC (0.179"", 4.55mm Width)"
Mounting Option Surface Mount SOIC Surface mount SOIC
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1737273 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - SI8234BB-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details