Toshiba Electronics (UK) Ltd Transistor, Photovoltaic Output Optoisolators TLP290-4(TP,E

Description
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO
Request a Quote Datasheet
Description
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - TLP290-4(TPETR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP290-4(TPETR-ND
Transistor, Photovoltaic Output Optoisolators TLP290-4(TPETR-ND
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO

Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TLP290-4(TPEDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP290-4(TPEDKR-ND
Transistor, Photovoltaic Output Optoisolators TLP290-4(TPEDKR-ND
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO

Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TLP290-4(TPECT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP290-4(TPECT-ND
Transistor, Photovoltaic Output Optoisolators TLP290-4(TPECT-ND
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO

Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1151419-TLP290-4(TP,E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1151419-TLP290-4(TP,E
Isolators - Optoisolators - Transistor, Photovoltaic Output 1151419-TLP290-4(TP,E
Win Source Part Number: 1151419-TLP290-4(TP, E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 2µs, 3µs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 400% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 3µs Package / Case: 16-SOIC (0.179", 4.55mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP290-4(TPE(TTR,TLP 290-4(TPE(TDKR,TLP29 0-4(TPECT,TLP290-4(T PE(TCT-ND,TLP2904TPE ,TLP2904TPET,TLP290- 4(TP,E(T,TLP290-4(TP E(TCT,TLP290-4(TPE(T DKR-ND,TLP290-4(TPE( TTR-ND,TLP290-4(TPED KR,TLP290-4(TP,ETR,T LP290-4(TPETR Base Product Number: TLP290

Win Source Part Number: 1151419-TLP290-4(TP,E
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: AC, DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 2µs, 3µs
Current - Output / Channel: 50mA
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Current Transfer Ratio (Min): 50% @ 5mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 400% @ 5mA
Turn On / Turn Off Time (Typ): 3µs, 3µs
Package / Case: 16-SOIC (0.179", 4.55mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Other Names: TLP290-4(TPE(TTR,TLP290-4(TPE(TDKR,TLP290-4(TPECT,TLP290-4(TPE(TCT-ND,TLP2904TPE,TLP2904TPET,TLP290-4(TP,E(T,TLP290-4(TPE(TCT,TLP290-4(TPE(TDKR-ND,TLP290-4(TPE(TTR-ND,TLP290-4(TPEDKR,TLP290-4(TP,ETR,TLP290-4(TPETR
Base Product Number: TLP290

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number TLP290-4(TPETR-ND 1151419-TLP290-4(TP,E
Product Name Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output
Input AC; DC AC; DC; AC, DC
Output Phototransistor Phototransistor; Transistor
Package Type "16-SOIC (0.179"", 4.55mm Width)"
Mounting Option Surface Mount Surface Mount; 16-SOIC (0.179", 4.55mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8235BB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler module - 859-730 - WAGO
Specs
Input DC
Rise Time 12 µs
View Details