Toshiba Electronics (UK) Ltd Transistor, Photovoltaic Output Optoisolators TLP290-4(GB,E)

Description
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO
Request a Quote Datasheet
Description
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - TLP290-4(GBE)-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP290-4(GBE)-ND
Transistor, Photovoltaic Output Optoisolators TLP290-4(GBE)-ND
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO

Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1331902-TLP290-4(GB,E) - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1331902-TLP290-4(GB,E)
Isolators - Optoisolators - Transistor, Photovoltaic Output 1331902-TLP290-4(GB,E)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1331902-TLP290-4(GB, E) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Tube Standard Package: 50 Mounting: Surface Mount Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 2µs, 3µs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 100% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 400% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 3µs Supplier Device Package: 16-SO Temperature Range - Operating: -55°C ~ 110°C Case / Package: 16-SOIC (0.179", 4.55mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Other Part Number: TLP290-4(GB,E(O,TLP2 90-4(GBE),TLP2904GBE ,TLP290-4(GB,E(T Base Product Number: TLP290 RoHS Status: RoHS Compliant

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1331902-TLP290-4(GB,E)
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Output Type: Transistor
Input Type: AC, DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 2µs, 3µs
Current - Output / Channel: 50mA
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Current Transfer Ratio (Min): 100% @ 5mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 400% @ 5mA
Turn On / Turn Off Time (Typ): 3µs, 3µs
Supplier Device Package: 16-SO
Temperature Range - Operating: -55°C ~ 110°C
Case / Package: 16-SOIC (0.179", 4.55mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Other Part Number: TLP290-4(GB,E(O,TLP290-4(GBE),TLP2904GBE,TLP290-4(GB,E(T
Base Product Number: TLP290
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number TLP290-4(GBE)-ND 1331902-TLP290-4(GB,E)
Product Name Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output
Input AC; DC AC; DC; AC, DC
Output Phototransistor Phototransistor; Transistor
Package Type "16-SOIC (0.179"", 4.55mm Width)"
Mounting Option Surface Mount Surface Mount; 16-SOIC (0.179", 4.55mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8230BB-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3145MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details