Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO, 4 Lead
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO, 4 Lead
Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO, 4 Lead
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936803-TLP383(GR-TPL
Operating Temperature Range: -55°C ~ 125°C
Features: Optoisolator Transistor Output 5000Vrms Channel 6-SO, 4 Lead
Package: 6-SOIC (0.173", 4.40mm Width), 4 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLP383
Categories: Isolators
Case / Package: 6-SO, 4 Lead
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.8000
Other Part Number: TLP383(GR-TPLECT, TLP383(GR-TPL,E(T, TLP383GR-TPLE, TLP383(GR-TPLETR, TLP383(GR-TPLEDKR, TLP383GR-TPL,E, TLP383(GR-TPLE
80V 5kV 50mA 300mV@2.4mA,8mA 1 1.25V DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS
| DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | TLP383(GR-TPLETR-ND | 936803-TLP383(GR-TPL,E | TLP383(GR-TPL,E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - TLP383(GR-TPL,E | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | DC | DC | |
| Output | Phototransistor | Phototransistor | |
| Package Type | "6-SOIC (0.295"", 7.50mm Width), 4 Leads" | ||
| Mounting Option | Surface Mount | Surface Mount; 6-SO, 4 Lead |