SCHURTER Inc Tactile Switches 1301.9305

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 486-3460-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-3460-ND
Tactile Switches 486-3460-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
1301.9305
Switches - Tactile Switches 1301.9305
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switch, Spst, 0.05A, 12Vdc, Th; Product Range Schurter - 32C4744 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 12Vdc, Th; Product Range Schurter
32C4744
Tactile Switch, Spst, 0.05A, 12Vdc, Th; Product Range Schurter 32C4744
TACTILE SWITCH, SPST, 0.05A, 12VDC, TH; Product Range:LPH Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 12VDC, TH; Product Range:LPH Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
1301.9305
Tactile Switches 1301.9305
Tactile Switches SHORT TRAVEL SWITCH 6X6, 8.0MM

Tactile Switches SHORT TRAVEL SWITCH 6X6, 8.0MM

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 486-3460-ND 1301.9305 32C4744 1301.9305
Product Name Tactile Switches Switches - Tactile Switches Tactile Switch, Spst, 0.05A, 12Vdc, Th; Product Range Schurter Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2065P-BC - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function On-On
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3J Hinged Tactile Switch - B3J-6000 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers