CTS Corporation Tactile Switches 222CMVCBR

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 222CMVCBR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
222CMVCBR-ND
Tactile Switches 222CMVCBR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
222CMVCBR
Switches - Tactile Switches 222CMVCBR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
222CMVCBR
Tactile Switches 222CMVCBR
Tactile Switches Gull Wing 260gf Hgt 3.4mm -40C +85C

Tactile Switches Gull Wing 260gf Hgt 3.4mm -40C +85C

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 222CMVCBR-ND 222CMVCBR 222CMVCBR
Product Name Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Light Touch Miniature Pushbutton - EB2011P-CG - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-B2B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Switch, Tactile, 125Ma, Through Hole; Product Range Schurter - 04F1061 - Newark, An Avnet Company
Specs
Terminal Type Panel Mount
Features RoHS
Min. Actuating Force 0.6 lbs (0.2899 kg)
View Details