SCHURTER Inc Tactile Switches 3-161-117

Description
TCS43 2.5MM 180GF
Request a Quote Datasheet
Description
TCS43 2.5MM 180GF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 486-3-161-117TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-3-161-117TR-ND
Tactile Switches 486-3-161-117TR-ND
TCS43 2.5MM 180GF

TCS43 2.5MM 180GF

Buy Now Datasheet
Tactile Switches - 486-3-161-117CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-3-161-117CT-ND
Tactile Switches 486-3-161-117CT-ND
TCS43 2.5MM 180GF

TCS43 2.5MM 180GF

Buy Now Datasheet
Tactile Switches - 486-3-161-117DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-3-161-117DKR-ND
Tactile Switches 486-3-161-117DKR-ND
TCS43 2.5MM 180GF

TCS43 2.5MM 180GF

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 486-3-161-117TR-ND 486-3-161-117CT-ND
Product Name Tactile Switches Tactile Switches
Actuator Specifications Oval Button Oval Button
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 4.60mm x 3.20mm 4.60mm x 3.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3470-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL1LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2011G-CA - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
B3J Hinged Tactile Switch - B3J-7000 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers