CTS Corporation Tactile Switches 223EJVABR

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 223EJVABR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
223EJVABR-ND
Tactile Switches 223EJVABR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
223EJVABR
Switches - Tactile Switches 223EJVABR
SWITCH TACTILE SPST-NO 0.05A 16V

SWITCH TACTILE SPST-NO 0.05A 16V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 223EJVABR-ND 223EJVABR
Product Name Tactile Switches Switches - Tactile Switches
Actuator Specifications Oval Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 4.20mm x 3.20mm
Unlock Full Specs
to access all available technical data

Similar Products

B3FS Tactile Switch (SMT) - B3FS-1015P - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Compact Four Leg Key Pad Dome - 5153TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers
H program - HDL/HDR/HDT - Mushroom button - HDTP40-BL-BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details