SCHURTER Inc Tactile Switches 1241.1618.23

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 486-1931-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-1931-2-ND
Tactile Switches 486-1931-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 486-1931-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-1931-1-ND
Tactile Switches 486-1931-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 486-1931-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-1931-6-ND
Tactile Switches 486-1931-6-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
1241.1618.23
Switches - Tactile Switches 1241.1618.23
SWITCH TACTILE SPST-NO 0.05A 42V

SWITCH TACTILE SPST-NO 0.05A 42V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
1241.1618.23
Pushbutton Switches 1241.1618.23
Pushbutton Switches SMS IP67 G LANG/LONG

Pushbutton Switches SMS IP67 G LANG/LONG

Buy Now Datasheet
Tactile Switch, 0.05A, 42Vdc, 220Gf, Smd; Product Range Schurter - 80AJ9665 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 42Vdc, 220Gf, Smd; Product Range Schurter
80AJ9665
Tactile Switch, 0.05A, 42Vdc, 220Gf, Smd; Product Range Schurter 80AJ9665
TACTILE SWITCH, 0.05A, 42VDC, 220GF, SMD; Product Range:SMS Series; Actuator Orientation:Top Actuated; Actuator Style:Round Button; Actuating Force:220gf; Contact Rating:50mA at 42VDC; IP Rating:IP67; Illumination:Non Illuminated RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 42VDC, 220GF, SMD; Product Range:SMS Series; Actuator Orientation:Top Actuated; Actuator Style:Round Button; Actuating Force:220gf; Contact Rating:50mA at 42VDC; IP Rating:IP67; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Pushbutton Switches Touch Switches and Tactile Switches
Product Number 486-1931-2-ND 486-1931-1-ND 1241.1618.23 1241.1618.23 80AJ9665
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Pushbutton Switches Tactile Switch, 0.05A, 42Vdc, 220Gf, Smd; Product Range Schurter
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 11.40mm x 11.40mm 11.40mm x 11.40mm
Unlock Full Specs
to access all available technical data

Similar Products

Light Touch Miniature Pushbutton - EB2061-C-J21C - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
Tactile Switches - 2331394-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Mini Four Leg Key Pad Dome - 5135TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers