SCHURTER Inc Tactile Switches 1301.9304

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tactile Switch, part number 32C4743, is a single-pole, single-throw (SPST) switch designed for through-hole mounting. It operates at a maximum switching voltage of 12 VDC and a current of 50 mA. The switch features a compact 6x6 mm design and provides reliable tactile feedback, making it suitable for various applications requiring user input. The operating temperature range is from -20 °C to 70 °C, with a storage temperature range of -30 °C to 85 °C. It has an IP rating of IP40, indicating protection against solid objects larger than 1 mm. The switch is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. With a lifetime rating of over 100,000 actuations, the switch is designed for durability. The contact resistance is a maximum of 100 mΩ, and the typical bounce duration is 0.1 ms. The actuating force required is 1.6 ± 0.5 N, with an actuating travel of 0.25 mm. This switch is suitable for applications that require a reliable and long-lasting tactile interface.

Datasheet Summary
Powered by GS/AI

The Tactile Switch, part number 32C4743, is a single-pole, single-throw (SPST) switch designed for through-hole mounting. It operates at a maximum switching voltage of 12 VDC and a current of 50 mA. The switch features a compact 6x6 mm design and provides reliable tactile feedback, making it suitable for various applications requiring user input. The operating temperature range is from -20 °C to 70 °C, with a storage temperature range of -30 °C to 85 °C. It has an IP rating of IP40, indicating protection against solid objects larger than 1 mm. The switch is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. With a lifetime rating of over 100,000 actuations, the switch is designed for durability. The contact resistance is a maximum of 100 mΩ, and the typical bounce duration is 0.1 ms. The actuating force required is 1.6 ± 0.5 N, with an actuating travel of 0.25 mm. This switch is suitable for applications that require a reliable and long-lasting tactile interface.

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 486-3459-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-3459-ND
Tactile Switches 486-3459-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
1301.9304
Tactile Switches 1301.9304
Tactile Switches SHORT TRAVEL SWITCH 6X6, 7.3MM

Tactile Switches SHORT TRAVEL SWITCH 6X6, 7.3MM

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
1301.9304
Switches - Tactile Switches 1301.9304
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switch, Spst, 0.05A, 12Vdc, Th; Product Range Schurter - 32C4743 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 12Vdc, Th; Product Range Schurter
32C4743
Tactile Switch, Spst, 0.05A, 12Vdc, Th; Product Range Schurter 32C4743
TACTILE SWITCH, SPST, 0.05A, 12VDC, TH; Product Range:LPH Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 12VDC, TH; Product Range:LPH Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 486-3459-ND 1301.9304 1301.9304 32C4743
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, Spst, 0.05A, 12Vdc, Th; Product Range Schurter
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-3PC-KD3 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Light Touch Miniature Pushbutton - EB2065-CB - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function On-On
View Details
5 suppliers
Tactile Switches - 36-5134-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
B3J Hinged Tactile Switch - B3J-7200 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers