CTS Corporation Tactile Switches 223AMVAAR

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 119-223AMVAARDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
119-223AMVAARDKR-ND
Tactile Switches 119-223AMVAARDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 119-223AMVAARCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
119-223AMVAARCT-ND
Tactile Switches 119-223AMVAARCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 119-223AMVAARTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
119-223AMVAARTR-ND
Tactile Switches 119-223AMVAARTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switches - Tactile Switches - 223AMVAAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
223AMVAAR
Switches - Tactile Switches 223AMVAAR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
223AMVAAR
Tactile Switches 223AMVAAR
Tactile Switches Gull Wing AF 160gf Act. Dir. Vertical

Tactile Switches Gull Wing AF 160gf Act. Dir. Vertical

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 119-223AMVAARDKR-ND 119-223AMVAARCT-ND 223AMVAAR 223AMVAAR
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 4.70mm x 3.50mm 4.70mm x 3.50mm
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDLP30-BL-BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Pushbutton Switches - 601.6369.126 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
Tactile Switches - 2213819-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3J Hinged Tactile Switch - B3J-7100 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers