Tactile Switch SPST-NO Top Actuated Through Hole
Win Source Part Number: 1192113-1241.1625.1
Category: Switches>Tactile Switches
Series: PMS
Termination Style: PC Pin
Features: Tactile Feedback
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Actuator Material: Polyphenylene Sulfide (PPS)
Standard Package: 100
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.35mm
Contact Rating @ Voltage: 0.05A @ 42VDC
Actuator Orientation: Top Actuated
Outline: 11.40mm x 11.40mm
Illumination: Non-Illuminated
Operating Force: 220gf
Mechanical Life: 1,000,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 8.35mm
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: SCHURTER Inc.
Other Names: 1241.1625.1-ND,486-7
Base Product Number: 1241.1625
SWITCH TACTILE SPST-NO 0.05A 42V
Pushbutton Switches PMS IP67 GELB YELLOW 8,35 MM
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 486-7025-ND | 1192113-1241.1625.1 | 1241.1625.1 | 1241.1625.1 |
| Product Name | Tactile Switches | Switches - Tactile Switches | Switches - Tactile Switches | Pushbutton Switches |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 11.40mm x 11.40mm |