CTS Corporation Tactile Switches 223JMVAAR

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 119-223JMVAARDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
119-223JMVAARDKR-ND
Tactile Switches 119-223JMVAARDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 119-223JMVAARCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
119-223JMVAARCT-ND
Tactile Switches 119-223JMVAARCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 119-223JMVAARTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
119-223JMVAARTR-ND
Tactile Switches 119-223JMVAARTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 223JMVAAR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
223JMVAAR
Tactile Switches 223JMVAAR
Tactile Switches IP67 rated Gull Wing

Tactile Switches IP67 rated Gull Wing

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
223JMVAAR
Switches - Tactile Switches 223JMVAAR
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site

Technical Specifications

  DigiKey DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 119-223JMVAARDKR-ND 119-223JMVAARCT-ND 223JMVAAR 223JMVAAR
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Rectangular Button Rectangular Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 4.20mm x 2.80mm 4.20mm x 2.80mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2425753-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-RG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
6 suppliers
Pushbutton Switches - 601.6369.173 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
Metal Switch, Switching Voltage up to 250 VAC - MSM LA - SCHURTER Inc
Specs
Features Has CE Certification; Illuminated Switch; RoHS
Max. Actuating Force 2.2 lbs (1.02 kg)
Max Current Rating 12 to 16 amps
View Details