CTS Corporation Tactile Switches 222HMSACR

Description
Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 222HMSACR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
222HMSACR-ND
Tactile Switches 222HMSACR-ND
Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
222HMSACR
Switches - Tactile Switches 222HMSACR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 222HMSACR-ND 222HMSACR
Product Name Tactile Switches Switches - Tactile Switches
Actuator Specifications Rectangular Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.20mm x 2.55mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331373-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3F Tactile Switch - B3F-1100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
5 suppliers
22mm Mushroom Key-Release Buttons - 2AMLKB1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Tactile Switches - 486-3460-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers