Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Pushbutton Switches SMS IP40 G LANG/LONG
TACTILE SWITCH, 0.05A, 42VDC/30VAC/220GF; Product Range:SMS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 30VAC/ 42VDC RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 42V
| DigiKey | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 486-3859-2-ND | 486-3859-1-ND | 1241.1612.23 | 23B7175 | 1241.1612.23 |
| Product Name | Tactile Switches | Tactile Switches | Pushbutton Switches | Tactile Switch, 0.05A, 42Vdc/30Vac/220Gf; Product Range Schurter | Switches - Tactile Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 11.40mm x 11.40mm | 11.40mm x 11.40mm |