CTS Corporation Tactile Switches 228BMVAYFKNR

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 119-228BMVAYFKNRDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
119-228BMVAYFKNRDKR-ND
Tactile Switches 119-228BMVAYFKNRDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 119-228BMVAYFKNRCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
119-228BMVAYFKNRCT-ND
Tactile Switches 119-228BMVAYFKNRCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 119-228BMVAYFKNRTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
119-228BMVAYFKNRTR-ND
Tactile Switches 119-228BMVAYFKNRTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 228BMVAYFKNR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
228BMVAYFKNR
Tactile Switches 228BMVAYFKNR
Tactile Switches 6.8 x 7.2 x 4.5, actuator 9.4mm, SMT Gullwing, 160g, yellow flat led, cap: style K, natural color, none etching

Tactile Switches 6.8 x 7.2 x 4.5, actuator 9.4mm, SMT Gullwing, 160g, yellow flat led, cap: style K, natural color, none etching

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
228BMVAYFKNR
Switches - Tactile Switches 228BMVAYFKNR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 119-228BMVAYFKNRDKR-ND 119-228BMVAYFKNRCT-ND 228BMVAYFKNR 228BMVAYFKNR
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Round Button Round Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 7.50mm x 7.50mm 7.50mm x 7.50mm
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Tactile Switches - 486-7034-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
H program - HDL - Illuminated pushbutton - HDL-BL-WS-947 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3J Hinged Tactile Switch - B3J-7400 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers