SCHURTER Inc Tactile Switches 1241.1082.4

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 486-4289-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-4289-ND
Tactile Switches 486-4289-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
1241.1082.4
Pushbutton Switches 1241.1082.4
Pushbutton Switches MTG 1/2" VKA BL/ BLUE - 10.75

Pushbutton Switches MTG 1/2" VKA BL/ BLUE - 10.75

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
1241.1082.4
Switches - Tactile Switches 1241.1082.4
SWITCH TACT SPST-NO 0.125A 48V

SWITCH TACT SPST-NO 0.125A 48V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Pushbutton Switches Touch Switches and Tactile Switches
Product Number 486-4289-ND 1241.1082.4 1241.1082.4
Product Name Tactile Switches Pushbutton Switches Switches - Tactile Switches
Actuator Specifications Round Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 12.65mm x 12.65mm
Unlock Full Specs
to access all available technical data

Similar Products

EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Light Touch Miniature Pushbutton - EB2061-B-J21B - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-Y2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers