SCHURTER Inc Tactile Switches 1241.1067.7098

Description
Tactile Switch
Request a Quote Datasheet
Description
Tactile Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 486-7037-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-7037-ND
Tactile Switches 486-7037-ND
Tactile Switch

Tactile Switch

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
1241.1067.7098
Switches - Tactile Switches 1241.1067.7098
MTP 1/2" FORM 1 SW IP40

MTP 1/2" FORM 1 SW IP40

Supplier's Site
Pushbutton Switches - 1241.1067.7098 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
1241.1067.7098
Pushbutton Switches 1241.1067.7098
Pushbutton Switches MTP 1/2" Form 1 sw ws IP40

Pushbutton Switches MTP 1/2" Form 1 sw ws IP40

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Pushbutton Switches
Product Number 486-7037-ND 1241.1067.7098 1241.1067.7098
Product Name Tactile Switches Switches - Tactile Switches Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

B3F Tactile Switch - B3F-5051 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers
H program - HDL/HDR/HDT - Mushroom button - HDTP40-BL-BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details