SCHURTER Inc Tactile Switches 1241.1022

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 486-2042-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-2042-ND
Tactile Switches 486-2042-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Switch, Tactile, 2.4A, Through Hole; Product Range Schurter - 23B6156 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 2.4A, Through Hole; Product Range Schurter
23B6156
Switch, Tactile, 2.4A, Through Hole; Product Range Schurter 23B6156
SWITCH, TACTILE, 2.4A, THROUGH HOLE; Product Range:MTG Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:50mA at 48VDC; IP Rating:IP40 RoHS Compliant: Yes

SWITCH, TACTILE, 2.4A, THROUGH HOLE; Product Range:MTG Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:50mA at 48VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton - 18785349 - Radwell International
Willingboro, NJ, United States
Pushbutton
18785349
Pushbutton 18785349
SWITCH, SPST-NO, 0.05A, 24VDC, THT, PRODUCT RANGE:MTG SERIES, ACTUATOR ORIENTATION:TOP ACTUATED, SWITCH MOUNTING:THROUGH HOLE, ACTUATOR STYLE:ROUND BUTTON, ACTUATING FORCE:250GF, CONTACT RATING:50MA AT 24VDC, SWITCH DIMENSIONS (L X ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, SPST-NO, 0.05A, 24VDC, THT, PRODUCT RANGE:MTG SERIES, ACTUATOR ORIENTATION:TOP ACTUATED, SWITCH MOUNTING:THROUGH HOLE, ACTUATOR STYLE:ROUND BUTTON, ACTUATING FORCE:250GF, CONTACT RATING:50MA AT 24VDC, SWITCH DIMENSIONS (L X ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Switches - Tactile Switches
1241.1022
Switches - Tactile Switches 1241.1022
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
1241.1022
Pushbutton Switches 1241.1022
Pushbutton Switches MTG 1/2" TASTER TYPE 6

Pushbutton Switches MTG 1/2" TASTER TYPE 6

Buy Now Datasheet
Tactile Switches - 1241.1022 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
1241.1022
Tactile Switches 1241.1022
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Pushbutton Switches Touch Switches and Tactile Switches
Product Number 486-2042-ND 23B6156 18785349 1241.1022 1241.1022 1241.1022
Product Name Tactile Switches Switch, Tactile, 2.4A, Through Hole; Product Range Schurter Pushbutton Switches - Tactile Switches Pushbutton Switches Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-Mom
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Double Throw (SPDT) SPST-NO
Switch Dimensions 12.65mm x 12.65mm
Unlock Full Specs
to access all available technical data