Tactile Switch SPST-NO Top Actuated Through Hole
Tactile Switches RACON 8 Tactile switch THT 3.3 N
TACTILE SWITCH, SPST, 0.1A, 35V, THT; Switch Operation:-; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1715-1.14.100.501/0000-ND | 1.14.100.501/0000 | 34M9477 |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switch, Spst, 0.1A, 35V, Tht; Switch Operation Rafi |
| Actuator Specifications | Standard | ||
| Switch Function | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 8.40mm x 8.40mm |