CTS Corporation Tactile Switches 222LMVAAR

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 119-222LMVAARTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
119-222LMVAARTR-ND
Tactile Switches 119-222LMVAARTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 119-222LMVAARDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
119-222LMVAARDKR-ND
Tactile Switches 119-222LMVAARDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 119-222LMVAARCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
119-222LMVAARCT-ND
Tactile Switches 119-222LMVAARCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
222LMVAAR
Switches - Tactile Switches 222LMVAAR
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site
Tactile Sw, 0.05A, 32Vdc, 225Gf, Smd Rohs Compliant Cts - 60AJ4844 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, 0.05A, 32Vdc, 225Gf, Smd Rohs Compliant Cts
60AJ4844
Tactile Sw, 0.05A, 32Vdc, 225Gf, Smd Rohs Compliant Cts 60AJ4844
TACTILE SW, 0.05A, 32VDC, 225GF, SMD ROHS COMPLIANT: YES

TACTILE SW, 0.05A, 32VDC, 225GF, SMD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
222LMVAAR
Tactile Switches 222LMVAAR
Tactile Switches IP67 rated Gull Wing

Tactile Switches IP67 rated Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 119-222LMVAARTR-ND 119-222LMVAARCT-ND 222LMVAAR 60AJ4844 222LMVAAR
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Sw, 0.05A, 32Vdc, 225Gf, Smd Rohs Compliant Cts Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 2300-DB2511B/AT443B - New Yorker Electronics Co., Inc.
Specs
Switch Type Touch-sensitive Switch
View Details
2 suppliers
B3F Tactile Switch - B3F-1100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Tactile Switches - 486-3472-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers