SCHURTER Inc Switches - Tactile Switches 1301.9318.24

Description
Win Source Part Number: 1177689-1301.9318.24 Category: Switches>Tactile Switches Series: LSH Termination Style: Gull Wing Features: Tactile Feedback Package: Tape & Reel Ingress Protection: IP40 Standard Package: 500 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -20°C ~ 70°C Actuator Height off PCB, Vertical: 8.00mm Alternative Parts (Cross-Reference): 1301931824; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: SCHURTER Inc. Other Names: 486-4878-1,486-4878- 2,486-4878-6 Base Product Number: 1301.9318
Request a Quote Datasheet
Description
Win Source Part Number: 1177689-1301.9318.24 Category: Switches>Tactile Switches Series: LSH Termination Style: Gull Wing Features: Tactile Feedback Package: Tape & Reel Ingress Protection: IP40 Standard Package: 500 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -20°C ~ 70°C Actuator Height off PCB, Vertical: 8.00mm Alternative Parts (Cross-Reference): 1301931824; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: SCHURTER Inc. Other Names: 486-4878-1,486-4878- 2,486-4878-6 Base Product Number: 1301.9318
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
1177689-1301.9318.24
Switches - Tactile Switches 1177689-1301.9318.24
Win Source Part Number: 1177689-1301.9318.24 Category: Switches>Tactile Switches Series: LSH Termination Style: Gull Wing Features: Tactile Feedback Package: Tape & Reel Ingress Protection: IP40 Standard Package: 500 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -20°C ~ 70°C Actuator Height off PCB, Vertical: 8.00mm Alternative Parts (Cross-Reference): 1301931824; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: SCHURTER Inc. Other Names: 486-4878-1,486-4878- 2,486-4878-6 Base Product Number: 1301.9318

Win Source Part Number: 1177689-1301.9318.24
Category: Switches>Tactile Switches
Series: LSH
Termination Style: Gull Wing
Features: Tactile Feedback
Package: Tape & Reel
Ingress Protection: IP40
Standard Package: 500
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Temperature Range - Operating: -20°C ~ 70°C
Actuator Height off PCB, Vertical: 8.00mm
Alternative Parts (Cross-Reference): 1301931824;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: SCHURTER Inc.
Other Names: 486-4878-1,486-4878-2,486-4878-6
Base Product Number: 1301.9318

Buy Now Datasheet
Tactile Switches - 486-4878-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-4878-2-ND
Tactile Switches 486-4878-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 486-4878-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-4878-6-ND
Tactile Switches 486-4878-6-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 486-4878-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-4878-1-ND
Tactile Switches 486-4878-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
1301.9318.24
Tactile Switches 1301.9318.24
Tactile Switches LSH 6X6 SHORT TRAVEL SWITCH 8.00MM

Tactile Switches LSH 6X6 SHORT TRAVEL SWITCH 8.00MM

Buy Now Datasheet
Tactile Switch, 160Gf, 0.05A, 12Vdc, Smd; Product Range Schurter - 74Y9958 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 160Gf, 0.05A, 12Vdc, Smd; Product Range Schurter
74Y9958
Tactile Switch, 160Gf, 0.05A, 12Vdc, Smd; Product Range Schurter 74Y9958
TACTILE SWITCH, 160GF, 0.05A, 12VDC, SMD; Product Range:LSH Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, 160GF, 0.05A, 12VDC, SMD; Product Range:LSH Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches 1301.9318.24
LSH 6X6 SHORT TRAVEL SWITCH 8.00

LSH 6X6 SHORT TRAVEL SWITCH 8.00

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1177689-1301.9318.24 486-4878-2-ND 486-4878-1-ND 1301.9318.24 74Y9958 1301.9318.24
Product Name Switches - Tactile Switches Tactile Switches Tactile Switches Tactile Switches Tactile Switch, 160Gf, 0.05A, 12Vdc, Smd; Product Range Schurter Switches - Tactile Switches
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

B3U Ultra-small Tactile Switch (SMT) - B3U-3000PM-B - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details