Tactile Switch SPST-NO Top Actuated Through Hole
Tactile Switches Thru Hole AF 260gf Act. Dir. Vertical
SWITCH TACT SPST-NO 0.05A 12V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 222ADVBB-ND | 222ADVBB | 222ADVBB |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Switch Dimensions | 6.20mm x 6.20mm |
Gullwing
J-Lead