TE Connectivity Tactile Switches 1571407-2

Description
Body Features Actuator Color : Black Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Silicone Rubber Actuator Orientation : Side Actuator Profile : Extended Case Color : Ivory Case Material : Thermoplastic (LCP) Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : With Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.6 MM  [.063 INCH ] Button Width : 2.79 MM  [.11 INCH ] Product Height : 6 MM  [.236 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : Yes Industry Standards IP Rating : IP67 Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : J Style Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Silicone Rubber Actuator Orientation : Side Actuator Profile : Extended Case Color : Ivory Case Material : Thermoplastic (LCP) Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : With Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.6 MM  [.063 INCH ] Button Width : 2.79 MM  [.11 INCH ] Product Height : 6 MM  [.236 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : Yes Industry Standards IP Rating : IP67 Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : J Style Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1571407-2 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1571407-2
Tactile Switches 1571407-2
Body Features Actuator Color : Black Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Silicone Rubber Actuator Orientation : Side Actuator Profile : Extended Case Color : Ivory Case Material : Thermoplastic (LCP) Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : With Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.6 MM  [.063 INCH ] Button Width : 2.79 MM  [.11 INCH ] Product Height : 6 MM  [.236 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : Yes Industry Standards IP Rating : IP67 Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : J Style Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]

Body Features


  • Actuator Color : Black
  • Actuator Force : 260 G  [9.17 OZ ]
  • Actuator Material : Silicone Rubber
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Case Color : Ivory
  • Case Material : Thermoplastic (LCP)
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : With
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 1.6 MM  [.063 INCH ]
  • Button Width : 2.79 MM  [.11 INCH ]
  • Product Height : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : Yes

Industry Standards


  • IP Rating : IP67

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Leg Style : J Style
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Tactile Switches
995053-1571407-2
Switches - Tactile Switches 995053-1571407-2
Win Source Part Number: 995053-1571407-2 Category: Switches>Tactile Switches Termination Style: SMD (SMT) Tab Features: Sealed - Fully Package: Tape & Reel Ingress Protection: IP67 - Dust Tight, Waterproof Actuator Material: Silicon Rubber Standard Package: 17,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.35mm Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Orientation: Side Actuated Outline: 7.64mm x 4.40mm Illumination: Non-Illuminated Operating Force: 260gf Mechanical Life: 1,000,000 Cycles Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -35°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 450-1830,450-1830-2, 450-1830-1,-1571407- 2-SI,450-1830-ND,450 -1830-6,1571407-2-ND Base Product Number: 1571407

Win Source Part Number: 995053-1571407-2
Category: Switches>Tactile Switches
Termination Style: SMD (SMT) Tab
Features: Sealed - Fully
Package: Tape & Reel
Ingress Protection: IP67 - Dust Tight, Waterproof
Actuator Material: Silicon Rubber
Standard Package: 17,000
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.35mm
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Orientation: Side Actuated
Outline: 7.64mm x 4.40mm
Illumination: Non-Illuminated
Operating Force: 260gf
Mechanical Life: 1,000,000 Cycles
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -35°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 450-1830,450-1830-2,450-1830-1,-1571407-2-SI,450-1830-ND,450-1830-6,1571407-2-ND
Base Product Number: 1571407

Buy Now Datasheet
Tactile Switches - 450-1830-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1830-1-ND
Tactile Switches 450-1830-1-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 450-1830-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1830-6-ND
Tactile Switches 450-1830-6-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 450-1830-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1830-2-ND
Tactile Switches 450-1830-2-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
1571407-2
Tactile Switches 1571407-2
Tactile Switches R/A SEALED TACT SW T&R

Tactile Switches R/A SEALED TACT SW T&R

Buy Now Datasheet
Switches - Tactile Switches - 1571407-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
1571407-2
Switches - Tactile Switches 1571407-2
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1571407-2 995053-1571407-2 450-1830-1-ND 450-1830-6-ND 1571407-2 1571407-2
Product Name Tactile Switches Switches - Tactile Switches Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Extended Standard Standard Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features Available in Tape and Reel Packaging DustProof DustProof; Available in Tape and Reel Packaging RoHS
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2-1825910-8 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
Tactile Switches - 2337233-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Tactile Switches - 2337228-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 2331393-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details