CTS Corporation Tactile Switches 224ADVBA

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 224ADVBA-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
224ADVBA-ND
Tactile Switches 224ADVBA-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
224ADVBA
Switches - Tactile Switches 224ADVBA
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 224ADVBA-ND 224ADVBA
Product Name Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 12.00mm x 12.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-HG1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers