TE Connectivity ™ Pushbutton Switches 1-1977223-9

Description
6MM TACT SWITCH, SMT 260gf
Request a Quote Datasheet
Description
6MM TACT SWITCH, SMT 260gf
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1-1977223-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1-1977223-9
Pushbutton Switches 1-1977223-9
6MM TACT SWITCH, SMT 260gf

6MM TACT SWITCH, SMT 260gf

Buy Now
Tactile Switches - 1-1977223-9-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
1-1977223-9-ND
Tactile Switches 1-1977223-9-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 1-1977223-9 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
1-1977223-9
Tactile Switches 1-1977223-9
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site Datasheet
Tactile Switches - 1-1977223-9 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
1-1977223-9
Tactile Switches 1-1977223-9
Tactile Switches 6MM ACTSMT 260gf TACT SWITCH

Tactile Switches 6MM ACTSMT 260gf TACT SWITCH

Buy Now Datasheet
Switches - Tactile Switches 1-1977223-9
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1-1977223-9 1-1977223-9-ND 1-1977223-9 1-1977223-9 1-1977223-9
Product Name Pushbutton Switches Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Type Tact Switch
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-Mom Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 3-1437566-8 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
N program - NDT - Pushbutton - NDTGR/SW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL7LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3100P-B - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
7 suppliers