RAFI GmbH & Co. KG Tactile Switches 3.14.200.023/0000

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1715-3.14.200.023/0000-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
3.14.200.023/0000
Tactile Switches 3.14.200.023/0000
Tactile Switches Pushbutton-Illuminat Industrial Controls

Tactile Switches Pushbutton-Illuminat Industrial Controls

Buy Now Datasheet
Key Operated Switch, Spst, 30Ma, 50Vac; Product Range Rafi - 95M2131 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Switch, Spst, 30Ma, 50Vac; Product Range Rafi
95M2131
Key Operated Switch, Spst, 30Ma, 50Vac; Product Range Rafi 95M2131
KEY OPERATED SWITCH, SPST, 30mA, 50VAC; Product Range:RF15 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:296gf; Contact Rating:250mA at 50VDC; IP Rating:- RoHS Compliant: Yes

KEY OPERATED SWITCH, SPST, 30mA, 50VAC; Product Range:RF15 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:296gf; Contact Rating:250mA at 50VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1715-3.14.200.023/0000-ND 3.14.200.023/0000 95M2131
Product Name Tactile Switches Tactile Switches Key Operated Switch, Spst, 30Ma, 50Vac; Product Range Rafi
Actuator Specifications Square Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 15.00mm x 15.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571626-8 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Tactile Switches - 486-7030-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-Y2Y - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
N program - NDT - Pushbutton - NDTWS/972D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details