TE Connectivity Tactile Switches 1-1825027-7

Description
Body Features Actuator Color : White Actuator Force : 160 G  [5.64 OZ ] Actuator Material : PBT Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Nylon Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : With Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 4.24 MM  [.167 INCH ] Button Width : 3.2 MM  [.126 INCH ] Product Height : 7 MM  [.276 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Force : 160 G  [5.64 OZ ] Actuator Material : PBT Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Nylon Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : With Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 4.24 MM  [.167 INCH ] Button Width : 3.2 MM  [.126 INCH ] Product Height : 7 MM  [.276 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1-1825027-7 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1-1825027-7
Tactile Switches 1-1825027-7
Body Features Actuator Color : White Actuator Force : 160 G  [5.64 OZ ] Actuator Material : PBT Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Nylon Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : With Switch Feedback Type : Tactile Contact Features Contact Base Material : Copper Alloy Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 4.24 MM  [.167 INCH ] Button Width : 3.2 MM  [.126 INCH ] Product Height : 7 MM  [.276 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Actuator Color : White
  • Actuator Force : 160 G  [5.64 OZ ]
  • Actuator Material : PBT
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Nylon
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : With
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 4.24 MM  [.167 INCH ]
  • Button Width : 3.2 MM  [.126 INCH ]
  • Product Height : 7 MM  [.276 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Leg Style : Kinked
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Tactile Switches - 450-1660-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1660-ND
Tactile Switches 450-1660-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Switches - Tactile Switches - 1376439-1-1825027-7 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376439-1-1825027-7
Switches - Tactile Switches 1376439-1-1825027-7
Win Source Part Number: 1376439-1-1825027-7 Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 105°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity ALCOSWITCH Switches Series: FSMRAJ Package: Bulk Product Status: Active Base Product Number: 1825027 Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: PC Pin Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Length, Right Angle: 6.85mm Actuator Orientation: Side Actuated Outline: 7.11mm x 6.60mm Illumination: Non-Illuminated Operating Force: 160gf Actuator Material: Polyamide (PA), Nylon Switch Travel: 0.25mm

Win Source Part Number: 1376439-1-1825027-7
Category: Switches - Tactile Switches
Temperature Range - Operating: -20°C ~ 105°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity ALCOSWITCH Switches
Series: FSMRAJ
Package: Bulk
Product Status: Active
Base Product Number: 1825027
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Length, Right Angle: 6.85mm
Actuator Orientation: Side Actuated
Outline: 7.11mm x 6.60mm
Illumination: Non-Illuminated
Operating Force: 160gf
Actuator Material: Polyamide (PA), Nylon
Switch Travel: 0.25mm

Buy Now Datasheet
Pushbutton Switches - 1-1825027-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1-1825027-7
Pushbutton Switches 1-1825027-7
R/A,TACT PB SW,160G

R/A,TACT PB SW,160G

Buy Now
Pushbutton Switches - 1-1825027-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1-1825027-7
Pushbutton Switches 1-1825027-7
THT Sealed Tactile Sw

THT Sealed Tactile Sw

Buy Now
Switches - Tactile Switches 1-1825027-7
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Tactile Switches - 1-1825027-7 - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
1-1825027-7
Tactile Switches 1-1825027-7
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
1-1825027-7
Key/Switch >> Tactile Switches 1-1825027-7
带支架 6mm 50mA Round Button Lying SPST 6mm 160gf 24V Plugin Tactile Switches ROHS

带支架 6mm 50mA Round Button Lying SPST 6mm 160gf 24V Plugin Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1-1825027-7 450-1660-ND 1376439-1-1825027-7 1-1825027-7 1-1825027-7 1-1825027-7 1-1825027-7
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Pushbutton Switches Switches - Tactile Switches Tactile Switches Key/Switch >> Tactile Switches
Actuator Specifications Extended Standard Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331394-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 1-2213819-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Tactile Switches - 1571219-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Tactile Switches - 2331407-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details