SCHURTER Inc Tactile Switches 1301.9314.24

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 486-4184-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-4184-1-ND
Tactile Switches 486-4184-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 486-4184-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-4184-6-ND
Tactile Switches 486-4184-6-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 486-4184-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-4184-2-ND
Tactile Switches 486-4184-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 100000Cycles 1.6N SMD T/R - 685-1301.9314.24 - Utmel Electronic Limited
Hong Kong, China
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 100000Cycles 1.6N SMD T/R
685-1301.9314.24
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 100000Cycles 1.6N SMD T/R 685-1301.9314.24
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 100000Cycles 1.6N SMD T/R

Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 100000Cycles 1.6N SMD T/R

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
1301.9314.24
Tactile Switches 1301.9314.24
Tactile Switches LSH 6X6 SHORT TRAVEL SWITCH 4.3MM

Tactile Switches LSH 6X6 SHORT TRAVEL SWITCH 4.3MM

Buy Now Datasheet
Switches - Tactile Switches 1301.9314.24
LSH 6X6 SHORT TRAVEL SWITCH 4.3M

LSH 6X6 SHORT TRAVEL SWITCH 4.3M

Supplier's Site
Tactile Switch, 160Gf, 0.05A, 12Vdc, Smd; Product Range Schurter - 74Y9957 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 160Gf, 0.05A, 12Vdc, Smd; Product Range Schurter
74Y9957
Tactile Switch, 160Gf, 0.05A, 12Vdc, Smd; Product Range Schurter 74Y9957
TACTILE SWITCH, 160GF, 0.05A, 12VDC, SMD; Product Range:LSH Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, 160GF, 0.05A, 12VDC, SMD; Product Range:LSH Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 486-4184-1-ND 486-4184-6-ND 685-1301.9314.24 1301.9314.24 1301.9314.24 74Y9957
Product Name Tactile Switches Tactile Switches Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 100000Cycles 1.6N SMD T/R Tactile Switches Switches - Tactile Switches Tactile Switch, 160Gf, 0.05A, 12Vdc, Smd; Product Range Schurter
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Off-Mom Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4878-2-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers
Tactile Switches - 2331402-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3J Hinged Tactile Switch - B3J-4200 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details