CTS Corporation Tactile Switches 222BJVABR

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 222BJVABR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
222BJVABR-ND
Tactile Switches 222BJVABR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
222BJVABR
Tactile Switches 222BJVABR
Tactile Switches J-Bend 260gf Hgt 4.3mm -40C +85C

Tactile Switches J-Bend 260gf Hgt 4.3mm -40C +85C

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
222BJVABR
Switches - Tactile Switches 222BJVABR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 222BJVABR-ND 222BJVABR 222BJVABR
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Rectangular Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 3.50mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
RGB Illuminated, Sealed, Momentary Action Pushbuttons - LP9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch
View Details
B3FS Tactile Switch (SMT) - B3FS-1052P - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
8 suppliers