CTS Corporation Tactile Switches 228FMVABBR

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 119-228FMVABBRTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
119-228FMVABBRTR-ND
Tactile Switches 119-228FMVABBRTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 119-228FMVABBRCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
119-228FMVABBRCT-ND
Tactile Switches 119-228FMVABBRCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 119-228FMVABBRDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
119-228FMVABBRDKR-ND
Tactile Switches 119-228FMVABBRDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
228FMVABBR
Switches - Tactile Switches 228FMVABBR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 119-228FMVABBRTR-ND 119-228FMVABBRCT-ND 228FMVABBR
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Square Button Square Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 7.50mm x 7.50mm 7.50mm x 7.50mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5175-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-R2R - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers