SCHURTER Inc Tactile Switches 1301.9315

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 486-3466-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
486-3466-ND
Tactile Switches 486-3466-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switch, Spst, 0.05A, 12Vdc, Smd; Product Range Schurter - 32C4754 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 12Vdc, Smd; Product Range Schurter
32C4754
Tactile Switch, Spst, 0.05A, 12Vdc, Smd; Product Range Schurter 32C4754
TACTILE SWITCH, SPST, 0.05A, 12VDC, SMD; Product Range:LSH Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 12VDC, SMD; Product Range:LSH Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
1301.9315
Tactile Switches 1301.9315
Tactile Switches SHORT TRAVEL SWITCH 6X6, 5.0MM

Tactile Switches SHORT TRAVEL SWITCH 6X6, 5.0MM

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
1301.9315
Switches - Tactile Switches 1301.9315
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 486-3466-ND 32C4754 1301.9315 1301.9315
Product Name Tactile Switches Tactile Switch, Spst, 0.05A, 12Vdc, Smd; Product Range Schurter Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
30mm Key Selector Push Buttons - AK2-2PI - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Light Touch Miniature Pushbutton - EB2011-C-J41A - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-RB2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers