CTS Corporation Tactile Switches 223BM2VAAR

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 223BM2VAAR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
223BM2VAAR-ND
Tactile Switches 223BM2VAAR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
223BM2VAAR
Switches - Tactile Switches 223BM2VAAR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 223BM2VAAR-ND 223BM2VAAR
Product Name Tactile Switches Switches - Tactile Switches
Switch Type Dome Switch
Actuator Specifications Snap Dome Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Mini Four Leg Key Pad Dome - 5136TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.3997 kg)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL8LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details
B3F Tactile Switch - B3F-5100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers