CTS Corporation Tactile Switches 222PJVAAR

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 119-222PJVAARDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
119-222PJVAARDKR-ND
Tactile Switches 119-222PJVAARDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 119-222PJVAARCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
119-222PJVAARCT-ND
Tactile Switches 119-222PJVAARCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 119-222PJVAARTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
119-222PJVAARTR-ND
Tactile Switches 119-222PJVAARTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
222PJVAAR
Tactile Switches 222PJVAAR
Tactile Switches IP67 rated J Bend

Tactile Switches IP67 rated J Bend

Buy Now Datasheet
Tactile Sw, 0.05A, 32Vdc, 200Gf, Smd Rohs Compliant Cts - 60AJ4845 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, 0.05A, 32Vdc, 200Gf, Smd Rohs Compliant Cts
60AJ4845
Tactile Sw, 0.05A, 32Vdc, 200Gf, Smd Rohs Compliant Cts 60AJ4845
TACTILE SW, 0.05A, 32VDC, 200GF, SMD ROHS COMPLIANT: YES

TACTILE SW, 0.05A, 32VDC, 200GF, SMD ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Switches - Tactile Switches
222PJVAAR
Switches - Tactile Switches 222PJVAAR
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site

Technical Specifications

  DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 119-222PJVAARDKR-ND 119-222PJVAARCT-ND 222PJVAAR 60AJ4845 222PJVAAR
Product Name Tactile Switches Tactile Switches Tactile Switches Tactile Sw, 0.05A, 32Vdc, 200Gf, Smd Rohs Compliant Cts Switches - Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL1LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Tactile Switches - 2300-JB15HBPC/H7E - New Yorker Electronics Co., Inc.
Specs
Features Illuminated Switch
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-Y1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers