Tactile Switch SPST-NO Top Actuated Through Hole
Pushbutton Switches MTG 1/2" AU FLACHEM BET-TIGER
SWITCH TACTILE SPST-NO 0.05A 24V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 486-2041-ND | 1241.1002 | 1241.1002 |
| Product Name | Tactile Switches | Pushbutton Switches | Switches - Tactile Switches |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Switch Dimensions | 12.65mm x 12.65mm |