CTS Corporation Tactile Switches 222BMVABR

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 222BMVABR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
222BMVABR-ND
Tactile Switches 222BMVABR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
222BMVABR
Tactile Switches 222BMVABR
Tactile Switches Gull Wing AF 260gf Act. Dir. Vertical

Tactile Switches Gull Wing AF 260gf Act. Dir. Vertical

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
222BMVABR
Switches - Tactile Switches 222BMVABR
SWITCH TACT SPST-NO 0.05A 12V

SWITCH TACT SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 222BMVABR-ND 222BMVABR 222BMVABR
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Rectangular Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 3.50mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Illuminated Low Profile Process Sealed Tactile - JB15HLPF-BH - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-1100P-B - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
9 suppliers