CTS Corporation Tactile Switches 228ADS2AAWFCMBA

Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 119-228ADS2AAWFCMBA-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
119-228ADS2AAWFCMBA-ND
Tactile Switches 119-228ADS2AAWFCMBA-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Tactile Switches - 228ADS2AAWFCMBA - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
228ADS2AAWFCMBA
Tactile Switches 228ADS2AAWFCMBA
Tactile Switches 8.3 x 9.6 x 7.0, actuator 6.3mm, Through Hole, 160g, amber&white flat led, cap: style C, misty black, etching A

Tactile Switches 8.3 x 9.6 x 7.0, actuator 6.3mm, Through Hole, 160g, amber&white flat led, cap: style C, misty black, etching A

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
228ADS2AAWFCMBA
Switches - Tactile Switches 228ADS2AAWFCMBA
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 119-228ADS2AAWFCMBA-ND 228ADS2AAWFCMBA 228ADS2AAWFCMBA
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Round Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 8.30mm x 9.60mm
Unlock Full Specs
to access all available technical data

Similar Products

B3J Hinged Tactile Switch - B3J-6400 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
E.V program - EDL.V - Illuminated pushbutton - EDL.V - Illuminated pushbutton - EDL.VRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Tactile Switches - 36-5154-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details