TE Connectivity Tactile Switches 1571220-1

Description
Body Features Actuator Color : Black Actuator Force : 160 G  [5.64 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Thermoplastic (LCP) Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .8 MM  [.031 INCH ] Button Width : 6.68 MM  [.263 INCH ] Product Height : 4.3 MM  [.169 INCH ] Product Length : 12 MM  [.472 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : Yes Industry Standards IP Rating : IP67 Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Force : 160 G  [5.64 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Thermoplastic (LCP) Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .8 MM  [.031 INCH ] Button Width : 6.68 MM  [.263 INCH ] Product Height : 4.3 MM  [.169 INCH ] Product Length : 12 MM  [.472 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : Yes Industry Standards IP Rating : IP67 Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1571220-1 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1571220-1
Tactile Switches 1571220-1
Body Features Actuator Color : Black Actuator Force : 160 G  [5.64 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Thermoplastic (LCP) Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .8 MM  [.031 INCH ] Button Width : 6.68 MM  [.263 INCH ] Product Height : 4.3 MM  [.169 INCH ] Product Length : 12 MM  [.472 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : Yes Industry Standards IP Rating : IP67 Packaging Features Packaging Method : Loose Piece Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Kinked Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]

Body Features


  • Actuator Color : Black
  • Actuator Force : 160 G  [5.64 OZ ]
  • Actuator Material : Thermoplastic
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Thermoplastic (LCP)
  • Cover Material : Stainless Steel
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : .8 MM  [.031 INCH ]
  • Button Width : 6.68 MM  [.263 INCH ]
  • Product Height : 4.3 MM  [.169 INCH ]
  • Product Length : 12 MM  [.472 INCH ]
  • Product Width : 12 MM  [.472 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : Yes

Industry Standards


  • IP Rating : IP67

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Leg Style : Kinked
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Buy Now Datasheet
Tactile Switches - 450-1824-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1824-ND
Tactile Switches 450-1824-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Switches - Tactile Switches - 1571220-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
1571220-1
Switches - Tactile Switches 1571220-1
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
1571220-1
Tactile Switches 1571220-1
Tactile Switches 12X12 SEALED TACT SWITCH

Tactile Switches 12X12 SEALED TACT SWITCH

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1571220-1 450-1824-ND 1571220-1 1571220-1
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Extended Standard Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 2337236-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 1571217-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging
View Details
4 suppliers
Tactile Switches - 1571217-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging
View Details
6 suppliers