TE Connectivity ™ Pushbutton Switches 1977223-9

Description
6MM TACT SWITCH, SMT 160gf
Request a Quote Datasheet
Description
6MM TACT SWITCH, SMT 160gf
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1977223-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1977223-9
Pushbutton Switches 1977223-9
6MM TACT SWITCH, SMT 160gf

6MM TACT SWITCH, SMT 160gf

Buy Now
Tactile Switches - 1977223-9-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
1977223-9-ND
Tactile Switches 1977223-9-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
1977223-9
Switches - Tactile Switches 1977223-9
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Tactile Switches - 1977223-9 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
1977223-9
Tactile Switches 1977223-9
Tactile Switches 6MM 160gf TACT SWITCH

Tactile Switches 6MM 160gf TACT SWITCH

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1977223-9 1977223-9-ND 1977223-9 1977223-9
Product Name Pushbutton Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Type Tact Switch
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-2PO-KD3 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Light Touch Miniature Pushbutton - EB2085G-F-J51F - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details