Tactile Switch SPST-NO Top Actuated Through Hole
Pushbutton Switches PMS IP40 LANG/LONG
TACTILE SWITCH, SPST, 0.05A, 42V, TH; Product Range:PMS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 42VDC; IP Rating:IP40 RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 42V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 486-3681-ND | 1241.1614 | 50H2305 | 1241.1614 |
| Product Name | Tactile Switches | Pushbutton Switches | Tactile Switch, Spst, 0.05A, 42V, Th; Product Range Schurter | Switches - Tactile Switches |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 11.40mm x 11.40mm |