BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
RF / Coaxial Connector, BNC Coaxial, Straight Plug, Solder, 75 ohm, RG59B, RG140, URM70, URM90 RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC.HT(M) STR NA FLEX CL 6/75
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 2201-R316011000-ND | R316011000 | 97K9343 | R316011000 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Rf / Coaxial Connector, Bnc Coaxial, Straight Plug, Solder, 75 Ohm, Rg59B, Rg140, Urm70, Urm90 Rohs Compliant Radiall | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC | ||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Male / Plug | Male / Plug |