BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Radiall R316072000 Coaxial Connector
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, Essex 621-715; Contact Material:-; Product Range:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC.HT(M) STR NA FLEX CR 5/50
| Richardson RFPD | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | R316072000 | 2201-R316072000-ND | 2127393 | 97K9344 | R316072000 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Coaxial Connectors | Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Radiall | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight; Straight | Straight; Straight Plug | Straight | |
| Termination | Crimp | Crimp | Crimp |