Radiall Coaxial Connector (RF) Terminators R404442000

Description
Terminator Coax Connector Plug, Male Pin BNC 75 Ohms
Request a Quote Datasheet
Description
Terminator Coax Connector Plug, Male Pin BNC 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 2201-R404442000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
2201-R404442000-ND
Coaxial Connector (RF) Terminators 2201-R404442000-ND
Terminator Coax Connector Plug, Male Pin BNC 75 Ohms

Terminator Coax Connector Plug, Male Pin BNC 75 Ohms

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 2201-R404442000-ND
Product Name Coaxial Connector (RF) Terminators
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 735614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Cable Connectors - NC2-MG-T50-2 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details