Radiall Coaxial Connector (RF) Terminators R404781000

Description
Terminator Coax Connector Jack, Female Socket N Type 50 Ohms
Request a Quote Datasheet
Description
Terminator Coax Connector Jack, Female Socket N Type 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 2201-R404781000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
2201-R404781000-ND
Coaxial Connector (RF) Terminators 2201-R404781000-ND
Terminator Coax Connector Jack, Female Socket N Type 50 Ohms

Terminator Coax Connector Jack, Female Socket N Type 50 Ohms

Buy Now Datasheet
Coaxial Connector (RF) Terminators - R404781000 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Terminators
R404781000
Coaxial Connector (RF) Terminators R404781000
TERMINATION: N F 6 GHZ 150W

TERMINATION: N F 6 GHZ 150W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-R404781000-ND R404781000
Product Name Coaxial Connector (RF) Terminators Coaxial Connector (RF) Terminators
Connector Type Type N Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059404-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers
Cable Connectors - NCS-MCB-RG142-3 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Coaxial Adapters - 1121489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details