Terminator Coax Connector Plug, Male Pin N Type 50 Ohms
RF / Coaxial Connector, N Coaxial, 50 ohm, Brass RoHS Compliant: Yes
TERMINATION: N M 4GHZ 1W 50OHMS
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 2201-R404131000-ND | 24M7134 | R404131000 |
| Product Name | Coaxial Connector (RF) Terminators | Rf / Coaxial Connector, N Coaxial, 50 Ohm, Brass Rohs Compliant Radiall | Coaxial Connector (RF) Terminators |
| Connector Type | Type N | Type N |