BNC Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
RF Connectors / Coaxial Connectors BNC.HT(F) STR SQ F RCPT NC SP
RF / Coaxial Connector, BNC Coaxial, Straight Flanged Jack, Solder, 50 ohm RoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 2201-R316405000-ND | R316405000 | R316405000 | 97K9346 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf / Coaxial Connector, Bnc Coaxial, Straight Flanged Jack, Solder, 50 Ohm Rohs Compliant Radiall |
| Connector Type | BNC | BNC | ||
| Mounting | Panel Mount | |||
| Gender | Female / Jack | Female / Jack |