Radiall Coaxial Connector (RF) Terminators R404370120

Description
Terminator Coax Connector Plug, Male Pin TNC 50 Ohms
Request a Quote Datasheet
Description
Terminator Coax Connector Plug, Male Pin TNC 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 2201-R404370120-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
2201-R404370120-ND
Coaxial Connector (RF) Terminators 2201-R404370120-ND
Terminator Coax Connector Plug, Male Pin TNC 50 Ohms

Terminator Coax Connector Plug, Male Pin TNC 50 Ohms

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
R404370120
Connectors R404370120
TERMINATION: TNC M 18GHZ 2W 50ohms with

TERMINATION: TNC M 18GHZ 2W 50ohms with

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 2201-R404370120-ND R404370120
Product Name Coaxial Connector (RF) Terminators Connectors
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1243309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; UHF
Gender Male / Plug
Geometry Straight; Straight
View Details
Coax Connectors - 1051817-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Cable Connectors - NC2-MRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details