Radiall Coaxial Connector (RF) Assemblies R316257000

Description
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-R316257000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R316257000-ND
Coaxial Connector (RF) Assemblies 2201-R316257000-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - R316257000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
R316257000
RF Coaxial Cable Mount Connector R316257000
Straight Jack

Straight Jack

Supplier's Site
RF Connectors / Coaxial Connectors - R316257000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R316257000
RF Connectors / Coaxial Connectors R316257000
RF Connectors / Coaxial Connectors BNC.HT(F) JACK 5/50

RF Connectors / Coaxial Connectors BNC.HT(F) JACK 5/50

Buy Now

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2201-R316257000-ND R316257000 R316257000
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type BNC
Mounting Panel Mount
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female PCB Mount Connector Straight - ET-SFS-PCT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 1123384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; Type N; UHF
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1052639-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Cable Connectors - NCK-FG-A400-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details