Terminator Coax Connector Jack, Female Socket SMA 50 Ohms
RF TERMINATOR, SMA COAXIAL, RCPT, 6GHZ; Connector Type:Terminator, Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:SMA; Convert From Gender:Receptacle; Convert To Coax Type:-; Convert To Gender:-; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 2201-R404755000-ND | 56Y0066 |
| Product Name | Coaxial Connector (RF) Terminators | Rf Terminator, Sma Coaxial, Rcpt, 6Ghz; Connector Type Radiall |
| Connector Type | SMA | SMA |