Radiall Coaxial Connector (RF) Adapters R222M43222

Description
SMPMAX FF STR 51.15MM C100
Request a Quote Datasheet
Description
SMPMAX FF STR 51.15MM C100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 2201-R222M43222-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
2201-R222M43222-ND
Coaxial Connector (RF) Adapters 2201-R222M43222-ND
SMPMAX FF STR 51.15MM C100

SMPMAX FF STR 51.15MM C100

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 2201-R222M43222-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1243309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; UHF
Gender Male / Plug
Geometry Straight; Straight
View Details
RF Connectors - 1059505-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers
Cable Connectors - NCK-FL2G-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details